WanTcom, Inc. RF & MW LNA WHM0715AE

Description
WHM0715AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. The amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.40” x 0.20” x 0.085” surface mount package.
Request a Quote Datasheet
Description
WHM0715AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. The amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.40” x 0.20” x 0.085” surface mount package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WHM0715AE - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WHM0715AE
RF & MW LNA WHM0715AE
WHM0715AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. The amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.40” x 0.20” x 0.085” surface mount package.

WHM0715AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. The amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.40” x 0.20” x 0.085” surface mount package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM0715AE
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 1500 MHz
Maximum Gain 15 dB
Output Power 30 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-300-40000-40-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 300 to 40000 MHz
Minimum Gain 40 dB
View Details
DC - 6000 MHz Cascadable Gain Block - ECG001F-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
A-3567UC, 30 GHz - 67 GHz LO Driver Amplifier - A-3567UC - Marki Microwave LLC
Specs
Frequency Range 30000 to 67000 MHz
Package Type Connectorized; connectorized
View Details