WanTcom, Inc. RF & MW LNA WHM0510AE

Description
WHM0510AE LNA is a super low noise figure, wideband, and high linear amplifier. The amplifier offers 0.40 dB exceptional low noise figure, 38.0 dB gain, 19.0 dBm P1dB and 30.0 dBm output IP3 at the frequency range from 500 MHz to 1000 MHz. WHM0510AE is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, cellular micro-cells, last-mile wireless communication systems, and wireless measurement applications of UHF, Cellular, and GSM bands. WHM0510AE is designed to meet the rugged standards of MIL-STD-202, and MIL-STD-883.
Request a Quote Datasheet
Description
WHM0510AE LNA is a super low noise figure, wideband, and high linear amplifier. The amplifier offers 0.40 dB exceptional low noise figure, 38.0 dB gain, 19.0 dBm P1dB and 30.0 dBm output IP3 at the frequency range from 500 MHz to 1000 MHz. WHM0510AE is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, cellular micro-cells, last-mile wireless communication systems, and wireless measurement applications of UHF, Cellular, and GSM bands. WHM0510AE is designed to meet the rugged standards of MIL-STD-202, and MIL-STD-883.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WHM0510AE - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WHM0510AE
RF & MW LNA WHM0510AE
WHM0510AE LNA is a super low noise figure, wideband, and high linear amplifier. The amplifier offers 0.40 dB exceptional low noise figure, 38.0 dB gain, 19.0 dBm P1dB and 30.0 dBm output IP3 at the frequency range from 500 MHz to 1000 MHz. WHM0510AE is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, cellular micro-cells, last-mile wireless communication systems, and wireless measurement applications of UHF, Cellular, and GSM bands. WHM0510AE is designed to meet the rugged standards of MIL-STD-202, and MIL-STD-883.

WHM0510AE LNA is a super low noise figure, wideband, and high linear amplifier. The amplifier offers 0.40 dB exceptional low noise figure, 38.0 dB gain, 19.0 dBm P1dB and 30.0 dBm output IP3 at the frequency range from 500 MHz to 1000 MHz.

WHM0510AE is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, cellular micro-cells, last-mile wireless communication systems, and wireless measurement applications of UHF, Cellular, and GSM bands.

WHM0510AE is designed to meet the rugged standards of MIL-STD-202, and MIL-STD-883.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM0510AE
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 1000 MHz
Maximum Gain 38 dB
Output Power 19 dBm
Noise Figure 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2225-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 28000 to 38000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
Low Noise Amplifiers - NLA-1000-18000-45-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 45 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details