WanTcom, Inc. RF & MW LNA WHM0305AE

Description
0.3- 0.5 GHz LOW NOISE AMPLIFIER. WHM0305AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +3.3V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.25” x 0.20” x 0.06” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.
Request a Quote Datasheet
Description
0.3- 0.5 GHz LOW NOISE AMPLIFIER. WHM0305AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +3.3V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.25” x 0.20” x 0.06” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WHM0305AE - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WHM0305AE
RF & MW LNA WHM0305AE
0.3- 0.5 GHz LOW NOISE AMPLIFIER. WHM0305AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +3.3V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.25” x 0.20” x 0.06” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.

0.3- 0.5 GHz LOW NOISE AMPLIFIER. WHM0305AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +3.3V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.25” x 0.20” x 0.06” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM0305AE
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 300 to 500 MHz
Maximum Gain 32 dB
Output Power 12 dBm
Noise Figure 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 - 20 GHz Wideband Low Noise Amplifier - AMM-9859PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Connectorized SMA, Low Noise, Linear Amplifier, 0.1 MHz to 500 MHz, 50Ω - ZFL-500LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
View Details
3 suppliers
Low Noise Amplifiers - NLA-26000-40000-30-28 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26000 to 40000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - 2312-QPB0220-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 18000 MHz
View Details