WanTcom, Inc. RF & MW LNA WHM0104AE

Description
100 - 400 MHz WIDE BAND 2 WATTS AMPLIFIER. WHM0104AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. The amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.40” x 0.20” x 0.085” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.
Request a Quote Datasheet
Description
100 - 400 MHz WIDE BAND 2 WATTS AMPLIFIER. WHM0104AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. The amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.40” x 0.20” x 0.085” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WHM0104AE - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WHM0104AE
RF & MW LNA WHM0104AE
100 - 400 MHz WIDE BAND 2 WATTS AMPLIFIER. WHM0104AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. The amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.40” x 0.20” x 0.085” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.

100 - 400 MHz WIDE BAND 2 WATTS AMPLIFIER. WHM0104AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. The amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.40” x 0.20” x 0.085” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM0104AE
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 400 MHz
Maximum Gain 17 dB
Output Power 32 dBm
Unlock Full Specs
to access all available technical data

Similar Products

AKA-1300D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1300D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-1000-12000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 12000 MHz
Minimum Gain 25 dB
View Details
8-12 GHz (X Band) GaN Low Noise Amplifier - CMD278C4 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details