WanTcom, Inc. RF & MW LNA WHM0015AE

Description
WHM0015AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. The amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.40” x 0.20” x 0.085” surface mount package.
Request a Quote Datasheet
Description
WHM0015AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. The amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.40” x 0.20” x 0.085” surface mount package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WHM0015AE - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WHM0015AE
RF & MW LNA WHM0015AE
WHM0015AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. The amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.40” x 0.20” x 0.085” surface mount package.

WHM0015AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. The amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.40” x 0.20” x 0.085” surface mount package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM0015AE
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 1500 MHz
Maximum Gain 15.5 dB
Output Power 29 dBm
Unlock Full Specs
to access all available technical data

Similar Products

700 / 800 / 900MHZ 0.5 WATT BROADBAND CMOS RFEIC - RFX1010 - Skyworks Solutions, Inc.
Specs
Applications IEEE 802.15.4, ZigBee, AMR, Smart Home Area Network and other ISM applications
Output Power 27 dBm
View Details
ADM-8096CH, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM-8096CH - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type bare-die
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 16 GHz, 50Ω, 2x2 mm QFN Style Package - EHA-163L+ - Mini-Circuits
Specs
MMIC Tech. MMIC
Package Type Surface Mount
Nominal Impedance 50
View Details
3 suppliers
Specs
Applications RF Microwave
Frequency Range 728 to 768 MHz
Minimum Gain 15.5 dB
View Details