WanTcom, Inc. RF & MW LNA WHM0013AE

Description
0.02 – 1.30 GHz LOW NOISE POWER AMPLIFIER WHM0013AE. WHM0013AE is a low noise figure, high power, and high linear SMT amplifier with unconditional stable design. The amplifier offers typical 4.5 dB noise figure, 13.5 dB gain, 31.0 dBm P1dB, and 45.0 dBm output IP3 at the frequency range from 0.02 GHz to 1.30 GHz band.WHM0013AE is most suitable for cellular base stations, GPS, wireless data communications, last-mile wireless communication systems, and wireless measurement applications.
Request a Quote Datasheet
Description
0.02 – 1.30 GHz LOW NOISE POWER AMPLIFIER WHM0013AE. WHM0013AE is a low noise figure, high power, and high linear SMT amplifier with unconditional stable design. The amplifier offers typical 4.5 dB noise figure, 13.5 dB gain, 31.0 dBm P1dB, and 45.0 dBm output IP3 at the frequency range from 0.02 GHz to 1.30 GHz band.WHM0013AE is most suitable for cellular base stations, GPS, wireless data communications, last-mile wireless communication systems, and wireless measurement applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WHM0013AE - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WHM0013AE
RF & MW LNA WHM0013AE
0.02 – 1.30 GHz LOW NOISE POWER AMPLIFIER WHM0013AE. WHM0013AE is a low noise figure, high power, and high linear SMT amplifier with unconditional stable design. The amplifier offers typical 4.5 dB noise figure, 13.5 dB gain, 31.0 dBm P1dB, and 45.0 dBm output IP3 at the frequency range from 0.02 GHz to 1.30 GHz band.WHM0013AE is most suitable for cellular base stations, GPS, wireless data communications, last-mile wireless communication systems, and wireless measurement applications.

0.02 – 1.30 GHz LOW NOISE POWER AMPLIFIER WHM0013AE. WHM0013AE is a low noise figure, high power, and high linear SMT amplifier with unconditional stable design. The amplifier offers typical 4.5 dB noise figure, 13.5 dB gain, 31.0 dBm P1dB, and 45.0 dBm output IP3 at the frequency range from 0.02 GHz to 1.30 GHz band.WHM0013AE is most suitable for cellular base stations, GPS, wireless data communications, last-mile wireless communication systems, and wireless measurement applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM0013AE
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 20 to 1300 MHz
Maximum Gain 13.5 dB
Output Power 31 dBm
Unlock Full Specs
to access all available technical data

Similar Products

AMM-7203CH, 30 GHz - 60 GHz Low Noise Amplifier - AMM-7203CH - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30000 to 60000 MHz
Package Type bare-die
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-1000-6000-15-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 6000 MHz
Minimum Gain 15 dB
View Details
17 - 25 GHz (Ku, K Band) Low Noise Amplifier - CMD298 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details