WBPA1315A is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-6 Gold plated housing.
The amplifier is designed to meet the rugged standard of MIL-STD-202g.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | WBPA1315A |
| Product Name | RF & MW Power Amplifier |
| Amplifier Type | Power Amplifier |
| Frequency Range | 1300 to 1500 MHz |
| Maximum Gain | 31 dB |
| Output Power | 36 dBm |