WanTcom, Inc. RF & MW Power Amplifier WBPA1116A

Description
1.1 – 1.6 GHz 4 Watts POWER AMPLIFIER WBPA1116A. WBPA1116A is a dual band, high power, and high efficiency amplifier. The amplifier offers 28.0 dB gain and 36.0 dBm P1dB at the frequency ranges from 1.1 GHz to 1.25 GHz and 1.55 GHz to 1.63 GHz bands. WBPA1116A is most suitable for GPS and Galileo satellite communication systems and wireless measurement applications. WBPA1116A has been designed to meet rugged standard of MIL-STD-202G and is RoHS complied product.
Request a Quote Datasheet
Description
1.1 – 1.6 GHz 4 Watts POWER AMPLIFIER WBPA1116A. WBPA1116A is a dual band, high power, and high efficiency amplifier. The amplifier offers 28.0 dB gain and 36.0 dBm P1dB at the frequency ranges from 1.1 GHz to 1.25 GHz and 1.55 GHz to 1.63 GHz bands. WBPA1116A is most suitable for GPS and Galileo satellite communication systems and wireless measurement applications. WBPA1116A has been designed to meet rugged standard of MIL-STD-202G and is RoHS complied product.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - WBPA1116A - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
WBPA1116A
RF & MW Power Amplifier WBPA1116A
1.1 – 1.6 GHz 4 Watts POWER AMPLIFIER WBPA1116A. WBPA1116A is a dual band, high power, and high efficiency amplifier. The amplifier offers 28.0 dB gain and 36.0 dBm P1dB at the frequency ranges from 1.1 GHz to 1.25 GHz and 1.55 GHz to 1.63 GHz bands. WBPA1116A is most suitable for GPS and Galileo satellite communication systems and wireless measurement applications. WBPA1116A has been designed to meet rugged standard of MIL-STD-202G and is RoHS complied product.

1.1 – 1.6 GHz 4 Watts POWER AMPLIFIER WBPA1116A. WBPA1116A is a dual band, high power, and high efficiency amplifier. The amplifier offers 28.0 dB gain and 36.0 dBm P1dB at the frequency ranges from 1.1 GHz to 1.25 GHz and 1.55 GHz to 1.63 GHz bands. WBPA1116A is most suitable for GPS and Galileo satellite communication systems and wireless measurement applications. WBPA1116A has been designed to meet rugged standard of MIL-STD-202G and is RoHS complied product.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBPA1116A
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 1100 to 1600 MHz
Maximum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA4446D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37500 to 42500 MHz
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
750/870 MHz CATV Power Doubler Line Amplifier MMIC - ACA2407E - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 20.4 dB
Maximum Gain 22.4 dB
View Details