WanTcom, Inc. RF & MW Power Amplifier WBPA1016A

Description
WBPA1016A is integrated with WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum high power, wide bandwidth, high linearity, and unconditional stable performances together. With single DC voltage operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA miniature connectorized WP-5 Gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202g.
Request a Quote Datasheet
Description
WBPA1016A is integrated with WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum high power, wide bandwidth, high linearity, and unconditional stable performances together. With single DC voltage operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA miniature connectorized WP-5 Gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202g.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - WBPA1016A - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
WBPA1016A
RF & MW Power Amplifier WBPA1016A
WBPA1016A is integrated with WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum high power, wide bandwidth, high linearity, and unconditional stable performances together. With single DC voltage operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA miniature connectorized WP-5 Gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202g.

WBPA1016A is integrated with WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum high power, wide bandwidth, high linearity, and unconditional stable performances together. With single DC voltage operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA miniature connectorized WP-5 Gold plated housing.

The amplifier is designed to meet the rugged standard of MIL-STD-202g.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBPA1016A
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 1000 to 1600 MHz
Maximum Gain 27 dB
Output Power 33 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® LB/MB/HB LNA Bank Module - SKY5A2203 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 49-pad
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
22 - 57 GHz GaAs Driver Amplifier - AMM-7210ACH - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type bare-die
View Details
General Purpose LNAs - BGB719N7ESD BOARD - Infineon Technologies AG
Specs
Minimum Gain 13.5 dB
Maximum Gain 13.5 dB
Noise Figure 1.2 dB
View Details