kTB Solutions Detector Log Video Amplifiers(DLVAs) NDLVA-2000-4000-39

Description
kTB Solutions supplies Detector Log Video Amplifiers(DLVAs) from DC to 40GHz, and the TSS is as low as -72dBm. Features: Wide Dynamic Range High Tangential Signal Sensitivity Fast Recovery Time Applications: Wireless Transmitter Laboratory Test Radar DETECTOR LOG VIDEO AMPLIFIERS(DLVAS) Brochure
Request a Quote
Description
kTB Solutions supplies Detector Log Video Amplifiers(DLVAs) from DC to 40GHz, and the TSS is as low as -72dBm. Features: Wide Dynamic Range High Tangential Signal Sensitivity Fast Recovery Time Applications: Wireless Transmitter Laboratory Test Radar DETECTOR LOG VIDEO AMPLIFIERS(DLVAS) Brochure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-4000-39 - kTB Solutions
San Jose, CA, United States
Detector Log Video Amplifiers(DLVAs)
NDLVA-2000-4000-39
Detector Log Video Amplifiers(DLVAs) NDLVA-2000-4000-39
kTB Solutions supplies Detector Log Video Amplifiers(DLVAs) from DC to 40GHz, and the TSS is as low as -72dBm. Features: Wide Dynamic Range High Tangential Signal Sensitivity Fast Recovery Time Applications: Wireless Transmitter Laboratory Test Radar DETECTOR LOG VIDEO AMPLIFIERS(DLVAS) Brochure

kTB Solutions supplies Detector Log Video Amplifiers(DLVAs) from DC to 40GHz, and the TSS is as low as -72dBm.


Features:

  • Wide Dynamic Range
  • High Tangential Signal Sensitivity
  • Fast Recovery Time

Applications:

  • Wireless
  • Transmitter
  • Laboratory Test
  • Radar

DETECTOR LOG VIDEO AMPLIFIERS(DLVAS) Brochure

Supplier's Site

Technical Specifications

  kTB Solutions
Product Category RF Amplifiers
Product Number NDLVA-2000-4000-39
Product Name Detector Log Video Amplifiers(DLVAs)
Amplifier Type DLVA
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-20-8000-20-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 20 to 8000 MHz
Minimum Gain 20 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-18000-38 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 18000 MHz
Output VSWR 3 :1
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-26500-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 26500 MHz
Output VSWR 3.5 :1
View Details
Low Noise Amplifiers - NLA-500-18000-40-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 40 dB
View Details