Wanner Engineering, Inc. Stan-Cor ANSI Centrifugal Pump PST-AB Series

Description
Stan-Cor ANSI Centrifugal Pumps are the standard for corrosion resistance and abrasive fluids. They offer solid fluids ends (casing, back cover and impeller) in two different materials for chemical resistance and temperature limits. Because these sections are solid in Stan-Cor pumps, there is no loss of corrosion resistance from abrasion, dents, gouges, cavitation, vacuum, turbulence and permeability. Corrosive materials do not come in contact with any metal parts of the pump. Pump Design Designed by the process industry for the process industry Designed by the process industry for the process industry Cost-effective, rugged and durable design Smooth, full-curve performance Stancor pumps are available in sizes 1-1/2 x 1 x 6 to 3 x 4 x 12 These sizes will provide flows to 700gpm and heads to 350 feet Temperatures to 250° F Component Construction Stancor Centrifugal Pump solid component construction means: No liners separating or collapsing No permeation Impellers that can be trimmed to your application Enhance Mechanical Seal Life In addition to solid liquid end components, Stancor ANSI Centrifugal Pumps also have these features to enhance mechanical seal life: Concentric casing which reduces hydraulic imbalances in the ANSI pump casing Duplex angular contact bearings which eliminate any axial motion of the impeller, and shaft NSI Specification Stancor Centrifugal Pump ANSI specification Stancor ANSI Centrifugal Pumps conform to ANSI B73.1 specification for dimensions, shaft deflections and bearing life If you've ever wanted an alternative to costly high-alloy pumps, wicking associated with fiberglass pumps, or the complications of lined pumps, Stancor ANSI pumps are what you've been looking for
Datasheet
Description
Stan-Cor ANSI Centrifugal Pumps are the standard for corrosion resistance and abrasive fluids. They offer solid fluids ends (casing, back cover and impeller) in two different materials for chemical resistance and temperature limits. Because these sections are solid in Stan-Cor pumps, there is no loss of corrosion resistance from abrasion, dents, gouges, cavitation, vacuum, turbulence and permeability. Corrosive materials do not come in contact with any metal parts of the pump. Pump Design Designed by the process industry for the process industry Designed by the process industry for the process industry Cost-effective, rugged and durable design Smooth, full-curve performance Stancor pumps are available in sizes 1-1/2 x 1 x 6 to 3 x 4 x 12 These sizes will provide flows to 700gpm and heads to 350 feet Temperatures to 250° F Component Construction Stancor Centrifugal Pump solid component construction means: No liners separating or collapsing No permeation Impellers that can be trimmed to your application Enhance Mechanical Seal Life In addition to solid liquid end components, Stancor ANSI Centrifugal Pumps also have these features to enhance mechanical seal life: Concentric casing which reduces hydraulic imbalances in the ANSI pump casing Duplex angular contact bearings which eliminate any axial motion of the impeller, and shaft NSI Specification Stancor Centrifugal Pump ANSI specification Stancor ANSI Centrifugal Pumps conform to ANSI B73.1 specification for dimensions, shaft deflections and bearing life If you've ever wanted an alternative to costly high-alloy pumps, wicking associated with fiberglass pumps, or the complications of lined pumps, Stancor ANSI pumps are what you've been looking for
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stan-Cor ANSI Centrifugal Pump - PST-AB Series - Wanner Engineering, Inc.
Minneapolis, MN, United States
Stan-Cor ANSI Centrifugal Pump
PST-AB Series
Stan-Cor ANSI Centrifugal Pump PST-AB Series
Stan-Cor ANSI Centrifugal Pumps are the standard for corrosion resistance and abrasive fluids. They offer solid fluids ends (casing, back cover and impeller) in two different materials for chemical resistance and temperature limits. Because these sections are solid in Stan-Cor pumps, there is no loss of corrosion resistance from abrasion, dents, gouges, cavitation, vacuum, turbulence and permeability. Corrosive materials do not come in contact with any metal parts of the pump. Pump Design Designed by the process industry for the process industry Designed by the process industry for the process industry Cost-effective, rugged and durable design Smooth, full-curve performance Stancor pumps are available in sizes 1-1/2 x 1 x 6 to 3 x 4 x 12 These sizes will provide flows to 700gpm and heads to 350 feet Temperatures to 250° F Component Construction Stancor Centrifugal Pump solid component construction means: No liners separating or collapsing No permeation Impellers that can be trimmed to your application Enhance Mechanical Seal Life In addition to solid liquid end components, Stancor ANSI Centrifugal Pumps also have these features to enhance mechanical seal life: Concentric casing which reduces hydraulic imbalances in the ANSI pump casing Duplex angular contact bearings which eliminate any axial motion of the impeller, and shaft NSI Specification Stancor Centrifugal Pump ANSI specification Stancor ANSI Centrifugal Pumps conform to ANSI B73.1 specification for dimensions, shaft deflections and bearing life If you've ever wanted an alternative to costly high-alloy pumps, wicking associated with fiberglass pumps, or the complications of lined pumps, Stancor ANSI pumps are what you've been looking for

Stan-Cor ANSI Centrifugal Pumps are the standard for corrosion resistance and abrasive fluids. They offer solid fluids ends (casing, back cover and impeller) in two different materials for chemical resistance and temperature limits.

Because these sections are solid in Stan-Cor pumps, there is no loss of corrosion resistance from abrasion, dents, gouges, cavitation, vacuum, turbulence and permeability. Corrosive materials do not come in contact with any metal parts of the pump.

Pump Design

Designed by the process industry for the process industry

  • Designed by the process industry for the process industry
  • Cost-effective, rugged and durable design
  • Smooth, full-curve performance
  • Stancor pumps are available in sizes 1-1/2 x 1 x 6 to 3 x 4 x 12
  • These sizes will provide flows to 700gpm and heads to 350 feet
  • Temperatures to 250° F

Component Construction

Stancor Centrifugal Pump solid component construction means:

  • No liners separating or collapsing
  • No permeation
  • Impellers that can be trimmed to your application

Enhance Mechanical Seal Life

In addition to solid liquid end components, Stancor ANSI Centrifugal Pumps also have these features to enhance mechanical seal life:

  • Concentric casing which reduces hydraulic imbalances in the ANSI pump casing
  • Duplex angular contact bearings which eliminate any axial motion of the impeller, and shaft

NSI Specification

Stancor Centrifugal Pump ANSI specification

  • Stancor ANSI Centrifugal Pumps conform to ANSI B73.1 specification for dimensions, shaft deflections and bearing life
  • If you've ever wanted an alternative to costly high-alloy pumps, wicking associated with fiberglass pumps, or the complications of lined pumps, Stancor ANSI pumps are what you've been looking for
Supplier's Site Datasheet

Technical Specifications

  Wanner Engineering, Inc.
Product Category Liquid Handling Pumps
Product Number PST-AB Series
Product Name Stan-Cor ANSI Centrifugal Pump
Pump Type Centrifugal Pump
Discharge Pressure 121.0 psi (85.07 m of Water)
Liquid Flow 225.000 GPM (852.27 L/min)
Media Temperature 250 F (121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
T2C3SC-B /F Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source NoSourceIncluded; Basic
View Details
Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details