Wanner Engineering, Inc. Hydra-Cell® Metering Pump P200 Series

Description
Electronic Precision Metering Versatile, Reliable Pumps for a Wide Range of Applications Designed to handle a wide range of fluids from clear water to thick slurries Electronic flow control increases accuracy and reliability Multiple diaphragm design provides linear, virtually pulse-less flow Smaller footprint saves valuable space One pump covers a wide range of flows and pressures - reducing inventory re- requirements with fast, simple field conversion Duplexing option doubles capacity and equipment savings Hydraulically-actuat ed, balanced diaphragms provide superior performance across entire pressure range Rugged construction with a variety of afford- able choices for liquid end, diaphragm and check valve materials
Datasheet
Description
Electronic Precision Metering Versatile, Reliable Pumps for a Wide Range of Applications Designed to handle a wide range of fluids from clear water to thick slurries Electronic flow control increases accuracy and reliability Multiple diaphragm design provides linear, virtually pulse-less flow Smaller footprint saves valuable space One pump covers a wide range of flows and pressures - reducing inventory re- requirements with fast, simple field conversion Duplexing option doubles capacity and equipment savings Hydraulically-actuat ed, balanced diaphragms provide superior performance across entire pressure range Rugged construction with a variety of afford- able choices for liquid end, diaphragm and check valve materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydra-Cell® Metering Pump - P200 Series - Wanner Engineering, Inc.
Minneapolis, MN, United States
Hydra-Cell® Metering Pump
P200 Series
Hydra-Cell® Metering Pump P200 Series
Electronic Precision Metering Versatile, Reliable Pumps for a Wide Range of Applications Designed to handle a wide range of fluids from clear water to thick slurries Electronic flow control increases accuracy and reliability Multiple diaphragm design provides linear, virtually pulse-less flow Smaller footprint saves valuable space One pump covers a wide range of flows and pressures - reducing inventory re- requirements with fast, simple field conversion Duplexing option doubles capacity and equipment savings Hydraulically-actuat ed, balanced diaphragms provide superior performance across entire pressure range Rugged construction with a variety of afford- able choices for liquid end, diaphragm and check valve materials

Electronic Precision Metering

Versatile, Reliable Pumps for a Wide Range of Applications

  • Designed to handle a wide range of fluids from clear water to thick slurries
  • Electronic flow control increases accuracy and reliability
  • Multiple diaphragm design provides linear, virtually pulse-less flow
  • Smaller footprint saves valuable space
  • One pump covers a wide range of flows and pressures - reducing inventory re- requirements with fast, simple field conversion
  • Duplexing option doubles capacity and equipment savings
  • Hydraulically-actuated, balanced diaphragms provide superior performance across entire pressure range
  • Rugged construction with a variety of afford- able choices for liquid end, diaphragm and check valve materials
Supplier's Site Datasheet

Technical Specifications

  Wanner Engineering, Inc.
Product Category Liquid Handling Pumps
Product Number P200 Series
Product Name Hydra-Cell® Metering Pump
Pump Type Dosing Pump; Injection Pump; Metering Pump; Positive Displacement Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.350 GPM (5.11 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 250 F (121 C)
Unlock Full Specs
to access all available technical data

Similar Products

EVO3 Syringe Pump - E303 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details
GHS2RM9-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details