Wamco, Inc. Led Strip, 2.64W, 156Lm, White; Light Strip Length Wamco WL-BFL645-DW24

Description
LED STRIP, 2.64W, 156LM, WHITE; Light Strip Length:-; No. of LEDs:-; Illumination Color:White; Input Voltage:24VDC; Input Power:2.64W; IP Rating:IP67; Product Range:-; CCT:15000K; LED Color:White; Luminous Flux @ Max:156lm RoHS Compliant: Yes
Datasheet
Description
LED STRIP, 2.64W, 156LM, WHITE; Light Strip Length:-; No. of LEDs:-; Illumination Color:White; Input Voltage:24VDC; Input Power:2.64W; IP Rating:IP67; Product Range:-; CCT:15000K; LED Color:White; Luminous Flux @ Max:156lm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 2.64W, 156Lm, White; Light Strip Length Wamco - 86T5291 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 2.64W, 156Lm, White; Light Strip Length Wamco
86T5291
Led Strip, 2.64W, 156Lm, White; Light Strip Length Wamco 86T5291
LED STRIP, 2.64W, 156LM, WHITE; Light Strip Length:-; No. of LEDs:-; Illumination Color:White; Input Voltage:24VDC; Input Power:2.64W; IP Rating:IP67; Product Range:-; CCT:15000K; LED Color:White; Luminous Flux @ Max:156lm RoHS Compliant: Yes

LED STRIP, 2.64W, 156LM, WHITE; Light Strip Length:-; No. of LEDs:-; Illumination Color:White; Input Voltage:24VDC; Input Power:2.64W; IP Rating:IP67; Product Range:-; CCT:15000K; LED Color:White; Luminous Flux @ Max:156lm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5291
Product Name Led Strip, 2.64W, 156Lm, White; Light Strip Length Wamco
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details
LED Indication - Discrete - C503B-AAN-CA0C0342-015CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers