Wamco, Inc. Led Light Bar, White, 6500K, 0.66W; Light Color Wamco WL-BFL255-DW12

Description
LED LIGHT BAR, WHITE, 6500K, 0.66W; Light Color:White; Lumen Output:40lm; Power Rating:660mW; Supply Voltage:12VDC; Light Bar Length:-; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WHITE, 6500K, 0.66W; Light Color:White; Lumen Output:40lm; Power Rating:660mW; Supply Voltage:12VDC; Light Bar Length:-; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 6500K, 0.66W; Light Color Wamco - 07X1385 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 6500K, 0.66W; Light Color Wamco
07X1385
Led Light Bar, White, 6500K, 0.66W; Light Color Wamco 07X1385
LED LIGHT BAR, WHITE, 6500K, 0.66W; Light Color:White; Lumen Output:40lm; Power Rating:660mW; Supply Voltage:12VDC; Light Bar Length:-; IP Rating:IP67 RoHS Compliant: Yes

LED LIGHT BAR, WHITE, 6500K, 0.66W; Light Color:White; Lumen Output:40lm; Power Rating:660mW; Supply Voltage:12VDC; Light Bar Length:-; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 07X1385
Product Name Led Light Bar, White, 6500K, 0.66W; Light Color Wamco
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 1416-1927-1-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers