Wamco, Inc. Led Stick, Warm White, 3000K, 300Mm; Light Color Wamco WL-B05K04L0300

Description
LED STICK, WARM WHITE, 3000K, 300MM; Light Color:Warm White; Lumen Output:386lm; Power Rating:4.2W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:Not Rated; Product Range:BL05-K Series RoHS Compliant: Yes
Description
LED STICK, WARM WHITE, 3000K, 300MM; Light Color:Warm White; Lumen Output:386lm; Power Rating:4.2W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:Not Rated; Product Range:BL05-K Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wamco LED Stick BL05-K series, specifically the 300mm model with a color temperature of 3000K, is designed for interior lighting applications. It features a lumen output of 386 lumens and operates at a power rating of 4.2W with a supply voltage of 24VDC. The LED stick provides uniform lighting comparable to fluorescent tubes and has an efficacy of 92 lm/W. It is equipped with integrated magnets for simple installation on steel surfaces, making it suitable for both temporary and permanent setups. The product has a long lifespan of over 50,000 hours at L70 and is compliant with CE and RoHS standards. Additionally, it is backed by a 3-year warranty. This model is ideal for applications such as path and cove lighting, shelf lighting, and interior decorations.

Datasheet Summary
Powered by GS/AI

The Wamco LED Stick BL05-K series, specifically the 300mm model with a color temperature of 3000K, is designed for interior lighting applications. It features a lumen output of 386 lumens and operates at a power rating of 4.2W with a supply voltage of 24VDC. The LED stick provides uniform lighting comparable to fluorescent tubes and has an efficacy of 92 lm/W. It is equipped with integrated magnets for simple installation on steel surfaces, making it suitable for both temporary and permanent setups. The product has a long lifespan of over 50,000 hours at L70 and is compliant with CE and RoHS standards. Additionally, it is backed by a 3-year warranty. This model is ideal for applications such as path and cove lighting, shelf lighting, and interior decorations.

Suppliers

Company
Product
Description
Supplier Links
Led Stick, Warm White, 3000K, 300Mm; Light Color Wamco - 22AC7834 - Newark, An Avnet Company
Chicago, IL, United States
Led Stick, Warm White, 3000K, 300Mm; Light Color Wamco
22AC7834
Led Stick, Warm White, 3000K, 300Mm; Light Color Wamco 22AC7834
LED STICK, WARM WHITE, 3000K, 300MM; Light Color:Warm White; Lumen Output:386lm; Power Rating:4.2W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:Not Rated; Product Range:BL05-K Series RoHS Compliant: Yes

LED STICK, WARM WHITE, 3000K, 300MM; Light Color:Warm White; Lumen Output:386lm; Power Rating:4.2W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:Not Rated; Product Range:BL05-K Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 22AC7834
Product Name Led Stick, Warm White, 3000K, 300Mm; Light Color Wamco
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-4090EC3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers