Wamco, Inc. Led Light Bar, Warm White, 638Mm, 5.8W; Light Color Wamco WL-B05I06L0600

Description
LED LIGHT BAR, WARM WHITE, 638MM, 5.8W; Light Color:Warm White; Lumen Output:460lm; Power Rating:5.8W; Supply Voltage:24VDC; Light Bar Length:638mm; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WARM WHITE, 638MM, 5.8W; Light Color:Warm White; Lumen Output:460lm; Power Rating:5.8W; Supply Voltage:24VDC; Light Bar Length:638mm; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Warm White, 638Mm, 5.8W; Light Color Wamco - 07X1395 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Warm White, 638Mm, 5.8W; Light Color Wamco
07X1395
Led Light Bar, Warm White, 638Mm, 5.8W; Light Color Wamco 07X1395
LED LIGHT BAR, WARM WHITE, 638MM, 5.8W; Light Color:Warm White; Lumen Output:460lm; Power Rating:5.8W; Supply Voltage:24VDC; Light Bar Length:638mm; IP Rating:IP65 RoHS Compliant: Yes

LED LIGHT BAR, WARM WHITE, 638MM, 5.8W; Light Color:Warm White; Lumen Output:460lm; Power Rating:5.8W; Supply Voltage:24VDC; Light Bar Length:638mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 07X1395
Product Name Led Light Bar, Warm White, 638Mm, 5.8W; Light Color Wamco
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169827 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details