Wamco, Inc. Led Light Bar, Rgb, 3.5W, 24Vdc, 306Mm; Light Color Wamco WL-B05G03F0300

Description
LED LIGHT BAR, RGB, 3.5W, 24VDC, 306MM; Light Color:Red, Green, Blue; Lumen Output:76lm; Power Rating:3.5W; Supply Voltage:24VDC; Light Bar Length:306mm; IP Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, RGB, 3.5W, 24VDC, 306MM; Light Color:Red, Green, Blue; Lumen Output:76lm; Power Rating:3.5W; Supply Voltage:24VDC; Light Bar Length:306mm; IP Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Rgb, 3.5W, 24Vdc, 306Mm; Light Color Wamco - 86T5296 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Rgb, 3.5W, 24Vdc, 306Mm; Light Color Wamco
86T5296
Led Light Bar, Rgb, 3.5W, 24Vdc, 306Mm; Light Color Wamco 86T5296
LED LIGHT BAR, RGB, 3.5W, 24VDC, 306MM; Light Color:Red, Green, Blue; Lumen Output:76lm; Power Rating:3.5W; Supply Voltage:24VDC; Light Bar Length:306mm; IP Rating:-; Product Range:- RoHS Compliant: Yes

LED LIGHT BAR, RGB, 3.5W, 24VDC, 306MM; Light Color:Red, Green, Blue; Lumen Output:76lm; Power Rating:3.5W; Supply Voltage:24VDC; Light Bar Length:306mm; IP Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5296
Product Name Led Light Bar, Rgb, 3.5W, 24Vdc, 306Mm; Light Color Wamco
LED Type Red; Green; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Ultraviolet LED Emitter - MTE280H33-UV - Marktech Optoelectronics
Specs
LED Package: TO-5 Metal Can
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details