Wamco, Inc. Led Light Bar, Warm White, 600Mm, 8.6W; Light Color Wamco WL-B05D209L0600

Description
LED LIGHT BAR, WARM WHITE, 600MM, 8.6W; Light Color:Warm White; Lumen Output:880lm; Power Rating:8.6W; Supply Voltage:24VDC; Light Bar Length:600mm; IP Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WARM WHITE, 600MM, 8.6W; Light Color:Warm White; Lumen Output:880lm; Power Rating:8.6W; Supply Voltage:24VDC; Light Bar Length:600mm; IP Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Warm White, 600Mm, 8.6W; Light Color Wamco - 07X1391 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Warm White, 600Mm, 8.6W; Light Color Wamco
07X1391
Led Light Bar, Warm White, 600Mm, 8.6W; Light Color Wamco 07X1391
LED LIGHT BAR, WARM WHITE, 600MM, 8.6W; Light Color:Warm White; Lumen Output:880lm; Power Rating:8.6W; Supply Voltage:24VDC; Light Bar Length:600mm; IP Rating:-; Product Range:- RoHS Compliant: Yes

LED LIGHT BAR, WARM WHITE, 600MM, 8.6W; Light Color:Warm White; Lumen Output:880lm; Power Rating:8.6W; Supply Voltage:24VDC; Light Bar Length:600mm; IP Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 07X1391
Product Name Led Light Bar, Warm White, 600Mm, 8.6W; Light Color Wamco
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details