Wamco, Inc. Led Indicator, Panel, 0.5, Grn, 28V; Led Color Wamco WL-6391Q2D5-24V

Description
LED INDICATOR, PANEL, 0.5", GRN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:0.5"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 0.5", GRN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:0.5"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 0.5, Grn, 28V; Led Color Wamco - 38Y2407 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 0.5, Grn, 28V; Led Color Wamco
38Y2407
Led Indicator, Panel, 0.5, Grn, 28V; Led Color Wamco 38Y2407
LED INDICATOR, PANEL, 0.5", GRN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:0.5"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

LED INDICATOR, PANEL, 0.5", GRN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:0.5"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38Y2407
Product Name Led Indicator, Panel, 0.5, Grn, 28V; Led Color Wamco
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 440 nm (4400 Å)
View Details
Circular LED lamp - SLR-343YY - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers