Broadcom Inc. LED Color Lighting ASMT-QGBE-NGJ0E

Description
LED Lighting Color - Green 522nm (Typ) 4-PLCC
Request a Quote Datasheet
Description
LED Lighting Color - Green 522nm (Typ) 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - ASMT-QGBE-NGJ0E-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
ASMT-QGBE-NGJ0E-ND
LED Color Lighting ASMT-QGBE-NGJ0E-ND
LED Lighting Color - Green 522nm (Typ) 4-PLCC

LED Lighting Color - Green 522nm (Typ) 4-PLCC

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Color: Gray Wavelength: 620nm Current - Test: 2.8A Voltage - Forward (Vf) (Typ): 2.1V Green, 2.1V Red Lumens/Watt @ Current - Test: 82 lm/W Current - Max: 100A

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Color: Gray
Wavelength: 620nm
Current - Test: 2.8A
Voltage - Forward (Vf) (Typ): 2.1V Green, 2.1V Red
Lumens/Watt @ Current - Test: 82 lm/W
Current - Max: 100A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-QGBE-NGJ0E-ND
Product Name LED Color Lighting Connectors,Interconnects
LED Package: 4-PLCC
LED Type Green Gray
Peak Wavelength 522 nm (5220 Å) 620 nm (6200 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 516-ASCB-RTF2-0A307DKR-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 629 nm (4680 to 6290 Å)
View Details