Wamco, Inc. Led Indicator, Panel, 0.5, Amb, 6V; Led Color Wamco WL-6391Q2C3-6V

Description
LED INDICATOR, PANEL, 0.5", AMB, 6V; LED Color:Amber; Operating Voltage:6VDC; Mounting Hole Dia:0.5"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes
Description
LED INDICATOR, PANEL, 0.5", AMB, 6V; LED Color:Amber; Operating Voltage:6VDC; Mounting Hole Dia:0.5"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 0.5, Amb, 6V; Led Color Wamco - 38Y2387 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 0.5, Amb, 6V; Led Color Wamco
38Y2387
Led Indicator, Panel, 0.5, Amb, 6V; Led Color Wamco 38Y2387
LED INDICATOR, PANEL, 0.5", AMB, 6V; LED Color:Amber; Operating Voltage:6VDC; Mounting Hole Dia:0.5"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes

LED INDICATOR, PANEL, 0.5", AMB, 6V; LED Color:Amber; Operating Voltage:6VDC; Mounting Hole Dia:0.5"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38Y2387
Product Name Led Indicator, Panel, 0.5, Amb, 6V; Led Color Wamco
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details
Dwarf Star 1 Chip LED Backlight Module - Warm White - MD-BW-ES1-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 240 milliwatts
View Details