LED INDICATOR, PANEL, 0.69", BLU, 28V; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 38Y2378 |
| Product Name | Led Indicator, Panel, 0.69, Blu, 28V; Led Color Wamco |
| LED Type | Blue; Blue |