Wamco, Inc. Led Indicator, Panel, 0.69, Yel, 28V; Led Color Wamco WL-557-1705-303Q

Description
LED INDICATOR, PANEL, 0.69", YEL, 28V; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 0.69", YEL, 28V; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 0.69, Yel, 28V; Led Color Wamco - 38Y2371 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 0.69, Yel, 28V; Led Color Wamco
38Y2371
Led Indicator, Panel, 0.69, Yel, 28V; Led Color Wamco 38Y2371
LED INDICATOR, PANEL, 0.69", YEL, 28V; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

LED INDICATOR, PANEL, 0.69", YEL, 28V; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38Y2371
Product Name Led Indicator, Panel, 0.69, Yel, 28V; Led Color Wamco
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 24 milliwatts
Array Array
Number of Array Elements 1
View Details
3W Tricolor High Power LED - ASMT-MT00-00001 - Broadcom Inc.
Specs
LED Type Red; Green; Blue; Multi-Colored; Tri-Color
Peak Wavelength 465 to 636 nm (4650 to 6360 Å)
Viewing Angle 120 degrees
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details