Wamco, Inc. Led Indicator, Panel, 0.69, Yel, 14V; Led Color Wamco WL-557-1703-203F

Description
LED INDICATOR, PANEL, 0.69", YEL, 14V; LED Color:Yellow; Operating Voltage:14VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 0.69", YEL, 14V; LED Color:Yellow; Operating Voltage:14VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 0.69, Yel, 14V; Led Color Wamco - 38Y2368 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 0.69, Yel, 14V; Led Color Wamco
38Y2368
Led Indicator, Panel, 0.69, Yel, 14V; Led Color Wamco 38Y2368
LED INDICATOR, PANEL, 0.69", YEL, 14V; LED Color:Yellow; Operating Voltage:14VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes

LED INDICATOR, PANEL, 0.69", YEL, 14V; LED Color:Yellow; Operating Voltage:14VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38Y2368
Product Name Led Indicator, Panel, 0.69, Yel, 14V; Led Color Wamco
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
High Power LEDs - MTG7-001l-XBD00-BL-0Z01 - Marktech Optoelectronics
Specs
LED Package: Star Board with 1 LED
LED Type Blue
Viewing Angle 135 degrees
View Details
Side view RGB Chip LED - MSL0104RGBW - ROHM Semiconductor GmbH
Specs
LED Package: 6.9x2.15 (t=2.2)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details