LED INDICATOR, PANEL, 0.69", RED, 14V; LED Color:Red; Operating Voltage:14VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 38Y2353 |
| Product Name | Led Indicator, Panel, 0.69, Red, 14V; Led Color Wamco |
| LED Type | Red; Red |