Wamco, Inc. Led Indicator, Panel, 0.69, Red, 14V; Led Color Wamco WL-557-1503-203F

Description
LED INDICATOR, PANEL, 0.69", RED, 14V; LED Color:Red; Operating Voltage:14VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 0.69", RED, 14V; LED Color:Red; Operating Voltage:14VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 0.69, Red, 14V; Led Color Wamco - 38Y2352 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 0.69, Red, 14V; Led Color Wamco
38Y2352
Led Indicator, Panel, 0.69, Red, 14V; Led Color Wamco 38Y2352
LED INDICATOR, PANEL, 0.69", RED, 14V; LED Color:Red; Operating Voltage:14VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes

LED INDICATOR, PANEL, 0.69", RED, 14V; LED Color:Red; Operating Voltage:14VDC; Mounting Hole Dia:0.69"; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:NEMA 3R; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38Y2352
Product Name Led Indicator, Panel, 0.69, Red, 14V; Led Color Wamco
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 516-2469-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 618 nm (6180 Å)
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details