Broadcom Inc. LED Color Lighting ASMT-QHB2-FEF0E

Description
LED Lighting Color - Red 618nm (611nm ~ 625nm) 4-PLCC
Request a Quote Datasheet
Description
LED Lighting Color - Red 618nm (611nm ~ 625nm) 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 516-2469-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-2469-2-ND
LED Color Lighting 516-2469-2-ND
LED Lighting Color - Red 618nm (611nm ~ 625nm) 4-PLCC

LED Lighting Color - Red 618nm (611nm ~ 625nm) 4-PLCC

Buy Now Datasheet
Led, Plcc4 0.5W R-Ong; Product Range Broadcom - 36AJ8265 - Newark, An Avnet Company
Chicago, IL, United States
Led, Plcc4 0.5W R-Ong; Product Range Broadcom
36AJ8265
Led, Plcc4 0.5W R-Ong; Product Range Broadcom 36AJ8265
LED, PLCC4 0.5W R-ONG; Product Range:-; LED Colour:Red Orange; Wavelength Typ:617nm; Viewing Angle:120°; Luminous Flux @ Test:14lm; Forward Current If Max:200mA; Forward Current @ Test:150mA; Forward Voltage @ Test:2.7V; Luminous RoHS Compliant: Yes

LED, PLCC4 0.5W R-ONG; Product Range:-; LED Colour:Red Orange; Wavelength Typ:617nm; Viewing Angle:120°; Luminous Flux @ Test:14lm; Forward Current If Max:200mA; Forward Current @ Test:150mA; Forward Voltage @ Test:2.7V; Luminous RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-2469-2-ND 36AJ8265
Product Name LED Color Lighting Led, Plcc4 0.5W R-Ong; Product Range Broadcom
LED Package: 4-PLCC
LED Type Red Red; Orange
Peak Wavelength 618 nm (6180 Å) 617 nm (6170 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043929 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
3W Mini High Power LED - ASMT-JB31-NNP01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 to 460 nm (4540 to 4600 Å)
Viewing Angle 165 degrees
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details