Wamco, Inc. Panel Mount Indicator, Led, 7.87Mm, Red, 14V; Led Color Wamco WL-2191U1-12V

Description
PANEL MOUNT INDICATOR, LED, 7.87MM, RED, 14V; LED Color:Red; Operating Voltage:14VDC; Mounting Hole Dia:7.87mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.87MM, RED, 14V; LED Color:Red; Operating Voltage:14VDC; Mounting Hole Dia:7.87mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.87Mm, Red, 14V; Led Color Wamco - 86T5732 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.87Mm, Red, 14V; Led Color Wamco
86T5732
Panel Mount Indicator, Led, 7.87Mm, Red, 14V; Led Color Wamco 86T5732
PANEL MOUNT INDICATOR, LED, 7.87MM, RED, 14V; LED Color:Red; Operating Voltage:14VDC; Mounting Hole Dia:7.87mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.87MM, RED, 14V; LED Color:Red; Operating Voltage:14VDC; Mounting Hole Dia:7.87mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5732
Product Name Panel Mount Indicator, Led, 7.87Mm, Red, 14V; Led Color Wamco
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details