Wamco, Inc. Panel Mount Indicator, Led, 0.31 , Red, 24V; Led Color Wamco WL-2191SU1-24V

Description
PANEL MOUNT INDICATOR, LED, 0.31 ", RED, 24V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:0.31"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 0.31 ", RED, 24V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:0.31"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 0.31 , Red, 24V; Led Color Wamco - 94T2355 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 0.31 , Red, 24V; Led Color Wamco
94T2355
Panel Mount Indicator, Led, 0.31 , Red, 24V; Led Color Wamco 94T2355
PANEL MOUNT INDICATOR, LED, 0.31 ", RED, 24V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:0.31"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 0.31 ", RED, 24V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:0.31"; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T2355
Product Name Panel Mount Indicator, Led, 0.31 , Red, 24V; Led Color Wamco
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LEDs - 9199792 - RS Components, Ltd.
Specs
LED Type White; Clear
Viewing Angle 15 degrees
Luminous Intensity 64600 milliCandela
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Yellow
Viewing Angle 60 degrees
View Details