Wamco, Inc. Panel Indicator, Red, 8Mm, 28Vdc; Led Color Wamco WL-19W914520152

Description
PANEL INDICATOR, RED, 8MM, 28VDC; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, RED, 8MM, 28VDC; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 8Mm, 28Vdc; Led Color Wamco - 47AK2874 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 8Mm, 28Vdc; Led Color Wamco
47AK2874
Panel Indicator, Red, 8Mm, 28Vdc; Led Color Wamco 47AK2874
PANEL INDICATOR, RED, 8MM, 28VDC; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, RED, 8MM, 28VDC; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2874
Product Name Panel Indicator, Red, 8Mm, 28Vdc; Led Color Wamco
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 6
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details