PANEL INDICATOR, YELLOW, 8MM, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:WL Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 47AK2868 |
| Product Name | Panel Indicator, Yellow, 8Mm, 24Vdc; Led Color Wamco |
| LED Type | Red; Red |