Wamco, Inc. Panel Indicator, Blue, 8Mm, 28Vdc; Led Color Wamco WL-19W814570152

Description
PANEL INDICATOR, BLUE, 8MM, 28VDC; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, BLUE, 8MM, 28VDC; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 8Mm, 28Vdc; Led Color Wamco - 47AK2845 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 8Mm, 28Vdc; Led Color Wamco
47AK2845
Panel Indicator, Blue, 8Mm, 28Vdc; Led Color Wamco 47AK2845
PANEL INDICATOR, BLUE, 8MM, 28VDC; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, BLUE, 8MM, 28VDC; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2845
Product Name Panel Indicator, Blue, 8Mm, 28Vdc; Led Color Wamco
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 20 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details