Wamco, Inc. Panel Indicator, Green, 8Mm, 28Vdc; Led Color Wamco WL-19W814550152

Description
PANEL INDICATOR, GREEN, 8MM, 28VDC; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, GREEN, 8MM, 28VDC; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 8Mm, 28Vdc; Led Color Wamco - 47AK2844 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 8Mm, 28Vdc; Led Color Wamco
47AK2844
Panel Indicator, Green, 8Mm, 28Vdc; Led Color Wamco 47AK2844
PANEL INDICATOR, GREEN, 8MM, 28VDC; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, GREEN, 8MM, 28VDC; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2844
Product Name Panel Indicator, Green, 8Mm, 28Vdc; Led Color Wamco
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169839 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 67-1870-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1210 (3225 Metric)
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
Narrow Angle TO-46 850 nm Emitter - OD-850F - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details