Wamco, Inc. Panel Indicator, Blue, 8Mm, 12Vdc; Led Color Wamco WL-19W812570152

Description
PANEL INDICATOR, BLUE, 8MM, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, BLUE, 8MM, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 8Mm, 12Vdc; Led Color Wamco - 47AK2835 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 8Mm, 12Vdc; Led Color Wamco
47AK2835
Panel Indicator, Blue, 8Mm, 12Vdc; Led Color Wamco 47AK2835
PANEL INDICATOR, BLUE, 8MM, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, BLUE, 8MM, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2835
Product Name Panel Indicator, Blue, 8Mm, 12Vdc; Led Color Wamco
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
LED Color Lighting - ASMT-MR00-AGH00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Red
Peak Wavelength 628 nm (6280 Å)
View Details