Wamco, Inc. Panel Indicator, Green, 8Mm, 12Vdc; Led Color Wamco WL-19W812550152

Description
PANEL INDICATOR, GREEN, 8MM, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, GREEN, 8MM, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 8Mm, 12Vdc; Led Color Wamco - 47AK2834 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 8Mm, 12Vdc; Led Color Wamco
47AK2834
Panel Indicator, Green, 8Mm, 12Vdc; Led Color Wamco 47AK2834
PANEL INDICATOR, GREEN, 8MM, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, GREEN, 8MM, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2834
Product Name Panel Indicator, Green, 8Mm, 12Vdc; Led Color Wamco
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Super Nova 4 LED Module Daylight White - MD-EL-SN4-DW - ECO Light LED
Specs
LED Type White
Optical Power Output 1150 milliwatts
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 16 degrees
View Details