Wamco, Inc. Panel Indicator, Red, 8Mm, 28Vdc; Led Color Wamco WL-19W804500152

Description
PANEL INDICATOR, RED, 8MM, 28VDC; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, RED, 8MM, 28VDC; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 8Mm, 28Vdc; Led Color Wamco - 47AK2827 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 8Mm, 28Vdc; Led Color Wamco
47AK2827
Panel Indicator, Red, 8Mm, 28Vdc; Led Color Wamco 47AK2827
PANEL INDICATOR, RED, 8MM, 28VDC; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, RED, 8MM, 28VDC; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2827
Product Name Panel Indicator, Red, 8Mm, 28Vdc; Led Color Wamco
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details