Wamco, Inc. Panel Indicator, Yellow, 8Mm, 12Vdc; Led Color Wamco WL-19W802520152

Description
PANEL INDICATOR, YELLOW, 8MM, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, YELLOW, 8MM, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Yellow, 8Mm, 12Vdc; Led Color Wamco - 47AK2818 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Yellow, 8Mm, 12Vdc; Led Color Wamco
47AK2818
Panel Indicator, Yellow, 8Mm, 12Vdc; Led Color Wamco 47AK2818
PANEL INDICATOR, YELLOW, 8MM, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, YELLOW, 8MM, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2818
Product Name Panel Indicator, Yellow, 8Mm, 12Vdc; Led Color Wamco
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-2780NA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details