OSRAM SYLVANIA, Inc. Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania 75519

Description
LED LIGHT BAR, WHITE, 1600LM, 10W; Light Color:White; Lumen Output:1600lm; Power Rating:10W; Supply Voltage:277V; Light Bar Length:907.4mm; IP Rating:-; Product Range:SubstiTUBE IPS Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WHITE, 1600LM, 10W; Light Color:White; Lumen Output:1600lm; Power Rating:10W; Supply Voltage:277V; Light Bar Length:907.4mm; IP Rating:-; Product Range:SubstiTUBE IPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0678 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania
23AH0678
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania 23AH0678
LED LIGHT BAR, WHITE, 1600LM, 10W; Light Color:White; Lumen Output:1600lm; Power Rating:10W; Supply Voltage:277V; Light Bar Length:907.4mm; IP Rating:-; Product Range:SubstiTUBE IPS Series RoHS Compliant: Yes

LED LIGHT BAR, WHITE, 1600LM, 10W; Light Color:White; Lumen Output:1600lm; Power Rating:10W; Supply Voltage:277V; Light Bar Length:907.4mm; IP Rating:-; Product Range:SubstiTUBE IPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 23AH0678
Product Name Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 846-SLI-343YY3FWCT-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers