Wamco, Inc. Panel Indicator, Blue, 8Mm, 28Vdc; Led Color Wamco WL-19W514570152

Description
PANEL INDICATOR, BLUE, 8MM, 28VDC; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:11mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, BLUE, 8MM, 28VDC; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:11mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 8Mm, 28Vdc; Led Color Wamco - 47AK2815 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 8Mm, 28Vdc; Led Color Wamco
47AK2815
Panel Indicator, Blue, 8Mm, 28Vdc; Led Color Wamco 47AK2815
PANEL INDICATOR, BLUE, 8MM, 28VDC; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:11mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, BLUE, 8MM, 28VDC; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:11mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2815
Product Name Panel Indicator, Blue, 8Mm, 28Vdc; Led Color Wamco
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
High Brightness LED - CLM1B-BKW - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-White Face
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Mini-mold Chip LED - SML-E12UW - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers