Wamco, Inc. Panel Indicator, Green, 8Mm, 12Vdc; Led Color Wamco WL-19W512510152

Description
PANEL INDICATOR, GREEN, 8MM, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, GREEN, 8MM, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 8Mm, 12Vdc; Led Color Wamco - 47AK2802 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 8Mm, 12Vdc; Led Color Wamco
47AK2802
Panel Indicator, Green, 8Mm, 12Vdc; Led Color Wamco 47AK2802
PANEL INDICATOR, GREEN, 8MM, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, GREEN, 8MM, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2802
Product Name Panel Indicator, Green, 8Mm, 12Vdc; Led Color Wamco
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness LED - C513A-MSN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details
PICOLED™, Side-view and Ultra-compact, 860nm Infrared LED - CSL1501RW - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.55 (t=0.5)
Peak Wavelength 860 nm (8600 Å)
Viewing Angle 70 degrees
View Details