Wamco, Inc. Panel Indicator, White, 8Mm, 24Vdc; Led Color Wamco WL-19W4135W0152

Description
PANEL INDICATOR, WHITE, 8MM, 24VDC; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:14mA; Luminous Intensity:300mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Description
PANEL INDICATOR, WHITE, 8MM, 24VDC; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:14mA; Luminous Intensity:300mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Indicator, White, 8mm, 24VDC from Wamco features a prominent bezel design suitable for panel mounting. It operates at a voltage of 24V DC with a typical forward current of 14mA. The luminous intensity is rated at 300mcd, providing adequate visibility for various applications. This indicator has a dominant wavelength of 300nm, ensuring a clear white light output. It is designed for a maximum panel thickness of 4mm and is rated IP67, offering protection against dust and water when installed with the supplied gasket. The product includes 152mm PVC insulated wire leads, with the red wire serving as the anode and the black wire as the cathode. The operating temperature range is from -20°C to +60°C, and it can be stored in temperatures between -25°C and +80°C.

Datasheet Summary
Powered by GS/AI

The Panel Indicator, White, 8mm, 24VDC from Wamco features a prominent bezel design suitable for panel mounting. It operates at a voltage of 24V DC with a typical forward current of 14mA. The luminous intensity is rated at 300mcd, providing adequate visibility for various applications. This indicator has a dominant wavelength of 300nm, ensuring a clear white light output. It is designed for a maximum panel thickness of 4mm and is rated IP67, offering protection against dust and water when installed with the supplied gasket. The product includes 152mm PVC insulated wire leads, with the red wire serving as the anode and the black wire as the cathode. The operating temperature range is from -20°C to +60°C, and it can be stored in temperatures between -25°C and +80°C.

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, White, 8Mm, 24Vdc; Led Color Wamco - 47AK2635 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, White, 8Mm, 24Vdc; Led Color Wamco
47AK2635
Panel Indicator, White, 8Mm, 24Vdc; Led Color Wamco 47AK2635
PANEL INDICATOR, WHITE, 8MM, 24VDC; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:14mA; Luminous Intensity:300mcd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, WHITE, 8MM, 24VDC; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:14mA; Luminous Intensity:300mcd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2635
Product Name Panel Indicator, White, 8Mm, 24Vdc; Led Color Wamco
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Visible Emitter - MTE8600CP - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Domed Top Ceramic SMT
LED Type Infrared; Red
Peak Wavelength 850 nm (8500 Å)
View Details
Mini-mold Chip LED - SML-D13UW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers