Wamco, Inc. Panel Indicator, Green, 8Mm, 28Vdc; Led Color Wamco WL-19W404510152

Description
PANEL INDICATOR, GREEN, 8MM, 28VDC; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:11mA; Luminous Intensity:45mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, GREEN, 8MM, 28VDC; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:11mA; Luminous Intensity:45mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 8Mm, 28Vdc; Led Color Wamco - 47AK2626 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 8Mm, 28Vdc; Led Color Wamco
47AK2626
Panel Indicator, Green, 8Mm, 28Vdc; Led Color Wamco 47AK2626
PANEL INDICATOR, GREEN, 8MM, 28VDC; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:11mA; Luminous Intensity:45mcd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, GREEN, 8MM, 28VDC; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:11mA; Luminous Intensity:45mcd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2626
Product Name Panel Indicator, Green, 8Mm, 28Vdc; Led Color Wamco
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Standard LEDs - SMD - AA3528YC - VAST STOCK CO., LIMITED
Kingbright Corporation
View Details
2 suppliers
LED Indication - Discrete - 1497-XZFBAMYRK172WCT-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Yellow; Blue
Peak Wavelength 463 to 591 nm (4630 to 5910 Å)
View Details