Wamco, Inc. Panel Indicator, Yellow, 8Mm, 28Vdc; Led Color Wamco WL-19W114520152

Description
PANEL INDICATOR, YELLOW, 8MM, 28VDC; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:11mA; Luminous Intensity:6mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Description
PANEL INDICATOR, YELLOW, 8MM, 28VDC; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:11mA; Luminous Intensity:6mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Indicator, Yellow, 8mm, 28VDC from Wamco features a superflat bezel design and operates at a voltage of 28VDC with a typical forward current of 11mA. It has a luminous intensity of 6mcd and a dominant wavelength of 588nm, making it suitable for applications requiring a yellow indicator light. The indicator is designed for panel mounting with a mounting hole diameter of 8mm and is rated IP67, ensuring protection against dust and water when used with the supplied gasket. It includes 152mm PVC insulated wire leads, with the red wire as the anode and the black wire as the cathode. The product is capable of operating in ambient temperatures ranging from -20°C to +60°C and can withstand storage temperatures between -25°C and +80°C.

Datasheet Summary
Powered by GS/AI

The Panel Indicator, Yellow, 8mm, 28VDC from Wamco features a superflat bezel design and operates at a voltage of 28VDC with a typical forward current of 11mA. It has a luminous intensity of 6mcd and a dominant wavelength of 588nm, making it suitable for applications requiring a yellow indicator light. The indicator is designed for panel mounting with a mounting hole diameter of 8mm and is rated IP67, ensuring protection against dust and water when used with the supplied gasket. It includes 152mm PVC insulated wire leads, with the red wire as the anode and the black wire as the cathode. The product is capable of operating in ambient temperatures ranging from -20°C to +60°C and can withstand storage temperatures between -25°C and +80°C.

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Yellow, 8Mm, 28Vdc; Led Color Wamco - 47AK2658 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Yellow, 8Mm, 28Vdc; Led Color Wamco
47AK2658
Panel Indicator, Yellow, 8Mm, 28Vdc; Led Color Wamco 47AK2658
PANEL INDICATOR, YELLOW, 8MM, 28VDC; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:11mA; Luminous Intensity:6mcd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, YELLOW, 8MM, 28VDC; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:11mA; Luminous Intensity:6mcd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2658
Product Name Panel Indicator, Yellow, 8Mm, 28Vdc; Led Color Wamco
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE9460CP - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Domed Top Ceramic SMT
LED Type Infrared
Peak Wavelength 950 nm (9500 Å)
View Details