Wamco, Inc. Panel Indicator, Red, 8Mm, 12Vdc; Led Color Wamco WL-19W102530152

Description
PANEL INDICATOR, RED, 8MM, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet
Description
PANEL INDICATOR, RED, 8MM, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:WL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 8Mm, 12Vdc; Led Color Wamco - 47AK2647 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 8Mm, 12Vdc; Led Color Wamco
47AK2647
Panel Indicator, Red, 8Mm, 12Vdc; Led Color Wamco 47AK2647
PANEL INDICATOR, RED, 8MM, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:WL Series

PANEL INDICATOR, RED, 8MM, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:WL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AK2647
Product Name Panel Indicator, Red, 8Mm, 12Vdc; Led Color Wamco
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-1021-2-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
3 suppliers