Kingbright Corporation LED Indication - Discrete AA4040SURCK

Description
Red 630nm LED Indication - Discrete 1.95V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.95V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1021-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1021-2-ND
LED Indication - Discrete 754-1021-2-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, Boomerang

Red 630nm LED Indication - Discrete 1.95V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 754-1021-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1021-6-ND
LED Indication - Discrete 754-1021-6-ND
LED RED CLEAR SMD R/A

LED RED CLEAR SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 754-1021-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1021-1-ND
LED Indication - Discrete 754-1021-1-ND
LED RED CLEAR SMD R/A

LED RED CLEAR SMD R/A

Buy Now Datasheet
LED; 4.0X4.0MM RA. RED SMD LED, SMD LED, T&R - 70062777 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 4.0X4.0MM RA. RED SMD LED, SMD LED, T&R
70062777
LED; 4.0X4.0MM RA. RED SMD LED, SMD LED, T&R 70062777
The Hyper Red source color devices are made with AlGaInP on GaAs substrate Light Emitting Diode. Suitable for all SMT assembly and solder process. Available on tape and reel. Ideal for backlighting.

The Hyper Red source color devices are made with AlGaInP on GaAs substrate Light Emitting Diode.
Suitable for all SMT assembly and solder process.
Available on tape and reel.
Ideal for backlighting.

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA4040SURCK
Standard LEDs - SMD AA4040SURCK
Standard LEDs - SMD Red 630nm Water Clear 250mcd

Standard LEDs - SMD Red 630nm Water Clear 250mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1021-2-ND 70062777 AA4040SURCK
Product Name LED Indication - Discrete LED; 4.0X4.0MM RA. RED SMD LED, SMD LED, T&R Standard LEDs - SMD
LED Package: 2-SMD, Boomerang
LED Type Red Red
Peak Wavelength 650 nm (6500 Å) 650 nm (6500 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details