Wamco, Inc. Led Indicator, Panel, 14Mm, Blue, 28V; Led Color Wamco WL-192A2457

Description
LED INDICATOR, PANEL, 14MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 14MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 14Mm, Blue, 28V; Led Color Wamco - 88T4415 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, Blue, 28V; Led Color Wamco
88T4415
Led Indicator, Panel, 14Mm, Blue, 28V; Led Color Wamco 88T4415
LED INDICATOR, PANEL, 14MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67 RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:800mcd; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88T4415
Product Name Led Indicator, Panel, 14Mm, Blue, 28V; Led Color Wamco
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 140 degrees
View Details
Narrow Angle TO-46 850 nm Emitter - OD-850F - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details