Wamco, Inc. Led Indicator, Panel, 14Mm, White, 24V; Led Color Wamco WL-192A235W

Description
LED INDICATOR, PANEL, 14MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:2.1cd; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 14MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:2.1cd; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 14Mm, White, 24V; Led Color Wamco - 88T4406 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, White, 24V; Led Color Wamco
88T4406
Led Indicator, Panel, 14Mm, White, 24V; Led Color Wamco 88T4406
LED INDICATOR, PANEL, 14MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:2.1cd; IP / NEMA Rating:IP67 RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:2.1cd; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88T4406
Product Name Led Indicator, Panel, 14Mm, White, 24V; Led Color Wamco
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Circular high-brightness LED lamp - SLI-343UR(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
High Brightness PLCC-4 Tricolor LED - ASMB-BTE1-0B332 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 464 to 629 nm (4640 to 6290 Å)
View Details
3 suppliers