Wamco, Inc. Panel Mount Indicator, Led, 8Mm, White, 28V; Led Color Wamco WL-1905045W

Description
PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 28V; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 28V; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, part number 86T5566, features a white LED designed for 28V DC operation. It has a mounting hole diameter of 8mm and operates at a forward current of 20mA, providing a luminous intensity of 450mcd. This indicator is rated IP67, ensuring protection against dust and water when installed with the supplied gasket. The product is suitable for a wide range of applications, with a maximum panel thickness of 6.5mm and an ambient temperature range of -20°C to +60°C. It is important to note that the product should not be soldered directly to the terminals.

Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, part number 86T5566, features a white LED designed for 28V DC operation. It has a mounting hole diameter of 8mm and operates at a forward current of 20mA, providing a luminous intensity of 450mcd. This indicator is rated IP67, ensuring protection against dust and water when installed with the supplied gasket. The product is suitable for a wide range of applications, with a maximum panel thickness of 6.5mm and an ambient temperature range of -20°C to +60°C. It is important to note that the product should not be soldered directly to the terminals.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, White, 28V; Led Color Wamco - 86T5566 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, White, 28V; Led Color Wamco
86T5566
Panel Mount Indicator, Led, 8Mm, White, 28V; Led Color Wamco 86T5566
PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 28V; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 28V; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5566
Product Name Panel Mount Indicator, Led, 8Mm, White, 28V; Led Color Wamco
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details