Wamco, Inc. LED Indication WL-1063C3

Description
Neon Ind .50 Amber 600VAC Cyl 6 Lds
Request a Quote Datasheet
Description
Neon Ind .50 Amber 600VAC Cyl 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1063C3
LED Indication WL-1063C3
Neon Ind .50 Amber 600VAC Cyl 6 Lds

Neon Ind .50 Amber 600VAC Cyl 6 Lds

Buy Now
Neon Indicator, 600Vac, 1.5Ma, Amber; Supply Voltage Wamco - 86T5416 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 600Vac, 1.5Ma, Amber; Supply Voltage Wamco
86T5416
Neon Indicator, 600Vac, 1.5Ma, Amber; Supply Voltage Wamco 86T5416
NEON INDICATOR, 600VAC, 1.5mA, AMBER; Supply Voltage:600V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1063C Series; Colour:AmberRoHS Compliant: Yes

NEON INDICATOR, 600VAC, 1.5mA, AMBER; Supply Voltage:600V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1063C Series; Colour:AmberRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1063C3 86T5416
Product Name LED Indication Neon Indicator, 600Vac, 1.5Ma, Amber; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104979 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 9.3 mm (0.3661 inch)
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details