Altech Corp. 22mm Illum. Metal Selector Switch 3PSR 2ASL6LB-4-012

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 22mm illuminated metal selector switch is designed for control applications requiring pilot light indication. It features IP65 and NEMA 4X/12 environmental protection, operates within a temperature range of -25°C to +70°C, and uses LED bulbs with a service life of 100,000 hours at 25°C ambient. Contact ratings comply with IEC 947-5-1 and UL508 standards, supporting AC15 up to 4A at 415V and DC13 up to 0.5A at 110V. Terminal connections accept 0.5 mm² to 2.5 mm² wire, with markings for NO (3-4) and NC (1-2) contacts. Current consumption is capped at 20 mA for 24 VAC/DC, 100 VAC, and 240 VAC, and 15 mA for 110 VDC. Mechanical life exceeds 1 million operations.

Datasheet Summary
Powered by GS/AI

The 22mm illuminated metal selector switch is designed for control applications requiring pilot light indication. It features IP65 and NEMA 4X/12 environmental protection, operates within a temperature range of -25°C to +70°C, and uses LED bulbs with a service life of 100,000 hours at 25°C ambient. Contact ratings comply with IEC 947-5-1 and UL508 standards, supporting AC15 up to 4A at 415V and DC13 up to 0.5A at 110V. Terminal connections accept 0.5 mm² to 2.5 mm² wire, with markings for NO (3-4) and NC (1-2) contacts. Current consumption is capped at 20 mA for 24 VAC/DC, 100 VAC, and 240 VAC, and 15 mA for 110 VDC. Mechanical life exceeds 1 million operations.

Suppliers

Company
Product
Description
Supplier Links
22mm Illum. Metal Selector Switch 3PSR - 2ASL6LB-4-012 - Altech Corp.
Flemington, NJ, USA
22mm Illum. Metal Selector Switch 3PSR
2ASL6LB-4-012
22mm Illum. Metal Selector Switch 3PSR 2ASL6LB-4-012
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ASL6LB-4-012
Product Name 22mm Illum. Metal Selector Switch 3PSR
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22 mm LED Metal Pilot Light - 2PLB5LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
3 suppliers
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL4LB-1-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL6LB-6-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL8LB-3-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details